EN
  • EN
  • DE

TC358870XBG

Part No TC358870XBG
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720690-TC358870XBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC358870XBG CAD Model

Description

The TC358870XBG is an HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. It converts HDMI input to a MIPI CSI-2 output, enabling connectivity between HDMI sources and CSI-2 compatible processors and displays. This bridge IC is commonly used in embedded systems and mobile devices that need to process HDMI signals.

Applications

  • Mobile Devices: Integrating HDMI input into smartphones, tablets, and other portable devices.
  • Embedded Systems: Connecting HDMI sources to embedded processors for video processing and display in industrial and consumer applications.
  • Gaming Consoles: Connecting HDMI outputs to capture cards or processors.
  • Digital Cameras: Utilizing HDMI output for processing and displaying captured video.

Features

  • HDMI Input: Supports HDMI 1.4 input with resolutions up to 1080p.
  • MIPI CSI-2 Output: Converts HDMI input to MIPI CSI-2 output, a standard interface for connecting to image sensors and processors.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Audio Support: Transmits audio data along with video.
  • Low Power Consumption: Designed for low power operation, suitable for portable devices.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Seamless Connectivity: Provides a seamless bridge between HDMI sources and CSI-2 compatible devices.
  • High-Quality Video: Supports high-resolution video transmission up to 1080p.
  • Reduced System Complexity: Simplifies system design by handling the conversion between HDMI and CSI-2 interfaces.
  • Low Power Consumption: Extends battery life in portable applications.

Additional Details

The TC358870XBG supports various MIPI CSI-2 data formats. It typically requires an external crystal oscillator for clock generation. The device incorporates power management features to minimize power consumption in different operating modes. It comes in a BGA (Ball Grid Array) package, which requires specialized soldering techniques. This IC is often configured using I2C or SPI interface. The operating temperature range is typically industrial grade (-40°C to +85°C).

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4029 $51.2232
20+ $5.2537 $105.0740
30+ $5.0895 $152.6850
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2686 $303.0706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess