EN
  • EN
  • DE

TC4011BFT(EL,N,M)

Part No TC4011BFT(EL,N,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356291-TC4011BFT(EL,N,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4011BFT(EL,N,M) CAD Model

Description

The TC4011BFT(EL,N,M) is a Quad 2-Input NAND Gate from Toshiba's TC4000B series of CMOS logic integrated circuits. This device consists of four independent NAND gates, each with two inputs, performing the logical NAND operation. It's characterized by low power consumption and a wide operating voltage range, making it suitable for diverse digital logic applications.

Applications:

  • Digital Logic Circuits: Used as fundamental building blocks in digital circuits for implementing various logic functions.
  • Alarm Systems: Employed in alarm systems for signal processing and logical decision-making.
  • Remote Control Systems: Can be integrated into remote control circuits for encoding and decoding signals.
  • Industrial Control Systems: Used in industrial environments for control logic and automation.
  • Consumer Electronics: Found in various consumer electronic devices for performing logic operations.

Features:

  • Quad 2-Input NAND Gates: Contains four independent NAND gates in a single package.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 18V.
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  • Standardized Outputs: Provides standardized output characteristics for easy interfacing with other logic devices.

Benefits:

  • Simplified Circuit Design: Reduces component count and simplifies circuit design with four gates in one package.
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered applications.
  • Versatile Logic Function: Implements the fundamental NAND logic function, which can be used to create other logic gates.
  • Reliable Operation: Provides reliable operation due to high noise immunity.
  • Easy Integration: Easily integrated into various digital circuits due to standardized output characteristics.

Additional Details:

The TC4011BFT(EL,N,M) is typically available in a surface-mount package. The 'EL,N,M' suffix likely refers to specific packaging and tape & reel options. Its operating temperature range is typically -40°C to +85°C. The device is compatible with other CMOS and TTL logic devices. Key specifications include propagation delay, supply current, and input/output voltage levels. Datasheets provide detailed information on these specifications and application circuits.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess