EN
  • EN
  • DE

TC4011UBP

Part No TC4011UBP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356294-TC4011UBP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4011UBP CAD Model

Description

The TC4011UBP is a Quad 2-Input NAND Gate from Toshiba's TC4000B series of CMOS logic integrated circuits. This device consists of four independent NAND gates, each with two inputs, performing the logical NAND operation. The 'UB' designation often indicates unbuffered outputs, leading to slightly faster switching speeds compared to buffered versions. It's characterized by low power consumption and a wide operating voltage range, making it suitable for diverse digital logic applications.

Applications:

      
  • Digital Logic Circuits: Used as fundamental building blocks in digital circuits for implementing various logic functions, especially where faster switching speeds are beneficial.
  •   
  • Alarm Systems: Employed in alarm systems for signal processing and logical decision-making.
  •   
  • Remote Control Systems: Can be integrated into remote control circuits for encoding and decoding signals.
  •   
  • Industrial Control Systems: Used in industrial environments for control logic and automation.
  •   
  • Consumer Electronics: Found in various consumer electronic devices for performing logic operations.

Features:

      
  • Quad 2-Input NAND Gates: Contains four independent NAND gates in a single package.
  •   
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  •   
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 18V.
  •   
  • Unbuffered Outputs: Offers potentially faster switching speeds compared to buffered versions.
  •   
  • High Noise Immunity: Offers high noise immunity, ensuring reliable operation in noisy environments.
  •   
  • Standardized Outputs: Provides standardized output characteristics for easy interfacing with other logic devices.

Benefits:

      
  • Simplified Circuit Design: Reduces component count and simplifies circuit design with four gates in one package.
  •   
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered applications.
  •   
  • Versatile Logic Function: Implements the fundamental NAND logic function, which can be used to create other logic gates.
  •   
  • Potentially Faster Switching: Unbuffered outputs allow for potentially faster switching speeds.
  •   
  • Reliable Operation: Provides reliable operation due to high noise immunity.
  •   
  • Easy Integration: Easily integrated into various digital circuits due to standardized output characteristics.

Additional Details:

The TC4011UBP is typically available in a DIP (Dual In-line Package). Its operating temperature range is typically -40°C to +85°C. The device is compatible with other CMOS and TTL logic devices. Key specifications include propagation delay, supply current, and input/output voltage levels.  Datasheets provide detailed information on these specifications and application circuits. The unbuffered outputs may exhibit slightly different drive characteristics compared to buffered versions.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.7999
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess