EN
  • EN
  • DE

TC4015BP

Part No TC4015BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL 4-STAGE STATIC SHIFT REGISTER (WITH SERIAL INPUT/PARALLEL OUTPUT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356306-TC4015BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4015BP CAD Model

Description

The TC4015BP is a dual 4-stage static shift register manufactured by Toshiba Semiconductor and Storage. It is a CMOS logic device belonging to the TC4000 series. The component features two independent 4-stage shift registers, each designed with serial input and parallel output capabilities. This design enables versatile applications in digital systems requiring data manipulation and storage.

Applications:

  • Serial-to-parallel data conversion
  • Digital delay lines and timing circuits
  • Keyboard and switch scanning
  • Sequence generation for control systems
  • Data storage and manipulation

Features:

  • Dual 4-Stage Shift Registers: Incorporates two independent 4-bit shift registers within a single package.
  • Serial Input: Each register accepts data serially, one bit at a time, for efficient data transfer.
  • Parallel Output: All four bits of each register are available simultaneously, allowing for parallel data processing.
  • CMOS Logic: Utilizes CMOS technology for low power consumption and enhanced noise immunity.
  • Wide Operating Voltage Range: Operates effectively across a broad range of supply voltages.
  • High noise immunity: Typically 0.45 VDD
  • Medium speed operation

Benefits:

  • Space Efficiency: Integrating two shift registers in one package reduces board space requirements.
  • Versatile Application: Suitable for various applications, including data conversion, delay lines, and control systems.
  • Simplified Design: Facilitates simpler circuit design and implementation.
  • Low Power Consumption: Ideal for battery-powered devices and energy-sensitive applications.
  • Reliable Performance: CMOS logic ensures stable operation even in noisy environments.

Additional Details:

The TC4015BP comes in a DIP (Dual In-line Package). Both shift registers operate independently of each other. Data is shifted on each positive clock edge. The serial input feeds into the first stage, and the data propagates through each stage of the register. Parallel outputs allow for easy data retrieval. As a static shift register, the data is retained as long as the device is powered. Consult the datasheet for specific timing diagrams, truth tables, and package details.

You May Also Be Interested in

Broadcom Limited
Lowest to $8.2363
Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7920 $61.5440
17+ $7.2141 $122.6397
25+ $6.9886 $174.7150
35+ $6.7631 $236.7085
45+ $6.5377 $294.1965
60+ $5.8614 $351.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess