EN
  • EN
  • DE

TC4016BP

Part No TC4016BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description C2MOS DIGITAL INTERGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356308-TC4016BP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4016BP CAD Model

Description

The TC4016BP is a quad bilateral switch manufactured by Toshiba Semiconductor and Storage. As part of the TC4000 series, it employs CMOS technology. This integrated circuit features four independent bilateral switches. Each switch is controlled by a single control input, enabling signals to pass in either direction. This bi-directional capability makes it a versatile component for both analog and digital signal routing applications.

Applications:

  • Analog signal switching and multiplexing
  • Digital signal routing and selection
  • Logic level translation and interfacing
  • Sample-and-hold circuits for data acquisition
  • Signal gating and modulation

Features:

  • Quad Bilateral Switches: Incorporates four independent, bi-directional switches in a single package.
  • Bilateral Conduction: Allows signals to pass through the switch in either direction.
  • Single Control Input: Each switch is controlled by a single digital input signal.
  • CMOS Logic: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Provides flexibility with varying supply voltages.
  • Low ON Resistance: Minimizes signal attenuation when the switch is conducting.
  • High OFF Resistance: Ensures high isolation between signals when the switch is not conducting.

Benefits:

  • Versatile Signal Control: Offers flexible control over analog and digital signals.
  • Simplified Circuit Design: Simplifies the design of switching and multiplexing circuits.
  • Efficient Signal Routing: Allows for efficient routing of signals in electronic systems.
  • Low Power Consumption: CMOS technology minimizes power usage, making it suitable for battery-powered applications.
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.

Additional Details:

The TC4016BP comes in a DIP (Dual In-line Package). Each of the four switches is controlled independently. A high level on the control input enables the switch, allowing signals to pass through. A low level disables the switch, preventing signal flow. Key specifications include ON resistance, OFF resistance, switching speed, and operating voltage range. These details can be found in the device's datasheet, along with typical application circuits and timing diagrams.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess