EN
  • EN
  • DE

TC4019BP

Part No TC4019BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356317-TC4019BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4019BP CAD Model

Description

The TC4019BP is a CMOS AND-OR-INVERT gate manufactured by Toshiba Semiconductor and Storage. This device combines AND, OR, and INVERT functions in a single package, allowing for the implementation of complex logic functions with fewer components. Its CMOS technology provides low power consumption and high noise immunity, making it suitable for various digital logic applications.

Applications

  • Logic function implementation
  • Data selectors
  • Multiplexers
  • Control circuits
  • Signal gating

Features

  • AND-OR-INVERT Function: Combines AND, OR, and INVERT gates into a single package.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.
  • High Fan-Out: Can drive multiple logic inputs.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Simplified Logic Design: Reduces component count and simplifies circuit layout.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.
  • Versatile Use: Suitable for a wide range of digital logic applications.
  • Easy Integration: Standard DIP package allows for easy integration into existing circuits.

Additional Details

The TC4019BP operates within a supply voltage range of 3V to 18V. It is available in a 14-pin DIP (Dual In-line Package), making it easy to prototype and implement in through-hole PCB designs. The operating temperature range is typically -40°C to +85°C. The AND-OR-INVERT gate structure allows for the creation of complex logic functions by combining AND, OR, and NOT operations. This can reduce the number of individual gates required, leading to a simpler and more compact circuit design. The high fan-out capability allows the TC4019BP to drive multiple logic inputs without significant signal degradation, making it suitable for use in complex digital systems. The wide operating voltage range ensures compatibility with different power supply configurations and allows for flexibility in system design.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess