The TC4024BF is a 7-Stage Binary Counter manufactured by Toshiba Semiconductor and Storage. This device is designed for applications requiring frequency division, time delay generation, and counting functions. It features a high-speed operation and low power consumption due to its CMOS technology. The TC4024BF is commonly used in applications where a range of division ratios are required.
Applications
- Frequency dividers
- Time delay circuits
- Digital timers
- Control circuits
- Sequencers
Features
- 7-Stage Binary Counter: Provides a range of division ratios.
- CMOS Technology: Low power consumption and high noise immunity.
- Clock Input: Triggered by a clock signal to increment the count.
- Reset Input: Resets the counter to its initial state.
- Multiple Output Stages: Offers outputs from multiple stages for various division ratios.
Benefits
- Versatile Division Ratios: 7 stages provide a range of division options.
- Energy Efficient: Low power consumption is ideal for battery-powered devices.
- Stable Operation: High noise immunity ensures reliable performance.
- Simple Implementation: Easy to integrate into digital circuits.
- Precise Timing: Accurate frequency division and time delay generation.
Additional Details
The TC4024BF operates within a supply voltage range of 3V to 18V. It is available in a 14-pin SOP (Small Outline Package). The operating temperature range is typically -40°C to +85°C. Each stage of the binary counter divides the frequency of the previous stage by two, providing a range of division ratios. The reset input allows the counter to be initialized to a known state, which is essential for many timing and control applications. The multiple output stages provide access to various division ratios, making it flexible for different circuit requirements. The TC4024BF is frequently used in applications where precise timing and frequency division are critical, such as in digital clocks, timers, and control systems. Its CMOS construction provides excellent noise immunity and low power consumption, making it a reliable choice for various digital logic designs. It is designed to operate with both positive and negative logic configurations, further enhancing its versatility in various applications. It is similar in function to the TC4020 but offers fewer stages.