EN
  • EN
  • DE

TC4025BFN

Part No TC4025BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356331-TC4025BFN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4025BFN CAD Model

Description

The TC4025BFN is a dual 4-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series of CMOS logic gates, known for their low power consumption, high noise immunity, and reliable performance. This device contains two independent 4-input NOR gates, each capable of performing the NOR logic function on four input signals.

Applications:

  • Logic functions in digital circuits.
  • Signal inversion and buffering.
  • Simple digital control systems.
  • Data selection and multiplexing.
  • General-purpose digital logic.

Features:

  • Dual 4-Input NOR Gates: Contains two independent NOR gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Can operate over a broad range of supply voltages.
  • Standard DIP Package: Simplifies integration into existing circuit designs.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic operation for digital circuit design.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered applications.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Easy Integration: Compatible with standard digital logic families for seamless implementation.
  • Cost-Effective Solution: Provides a simple and efficient way to implement NOR logic.

The TC4025BFN, being a CMOS device, boasts excellent noise immunity, which helps prevent spurious signals from causing errors in the digital system. Each of the two NOR gates functions such that the output is low (logic 0) only when all four inputs are high (logic 1); otherwise, the output is high (logic 1). This function is crucial in many digital designs for implementing various combinational logic circuits. It is typically supplied in a standard DIP package. The CMOS technology allows it to operate with a wide range of supply voltages, commonly from 3V to 15V, offering design flexibility. The low power consumption of the TC4025BFN makes it an ideal choice for portable and battery-operated devices. Overall, the TC4025BFN provides a reliable and efficient solution for implementing NOR logic functions in a wide array of digital applications.

You May Also Be Interested in

IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess