EN
  • EN
  • DE

TC4051BP

Part No TC4051BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SINGLE 8-CHANNEL MULTIPLEXER/DEMULTIPLEXER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056485-TC4051BP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4051BP CAD Model

Description

The TC4051BP is a high-speed CMOS analog multiplexer/demultiplexer integrated circuit manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series, known for its wide operating voltage range and high noise immunity, which makes it suitable for a variety of analog and digital switching applications.

Applications

  • Analog signal selection
  • Data acquisition systems
  • Audio and video signal routing
  • Test and measurement equipment
  • Communication systems

Features

  • Low ON resistance: The TC4051BP offers low ON resistance, typically a few hundred ohms, minimizing signal attenuation and distortion.
  • Wide operating voltage range: The device can operate over a broad voltage range, typically from 3V to 18V, providing flexibility in circuit design.
  • High noise immunity: CMOS technology provides excellent noise immunity, reducing the risk of false triggering or erroneous operation in noisy environments.
  • Low power consumption: As a CMOS device, the TC4051BP consumes very little power, making it suitable for battery-powered applications.
  • Single or dual supply operation: The device can be operated with either a single or dual power supply, further enhancing its versatility.
  • Three binary control inputs: The device allows the selection of one of eight channels through three binary control inputs (A, B, and C).

Benefits

  • Improved signal integrity: The low ON resistance ensures minimal signal degradation during switching.
  • Increased system flexibility: The wide operating voltage range and single/dual supply operation allow for flexible integration into various systems.
  • Reduced power consumption: The low power consumption contributes to energy efficiency in battery-powered devices and other applications.
  • Enhanced system reliability: The high noise immunity reduces the likelihood of errors caused by noise, improving overall system reliability.
  • Simplified signal routing: The device allows for efficient and controlled routing of analog or digital signals in various applications.

Additional Details

The TC4051BP is typically available in a DIP-16 (Dual In-line Package) package. Its operating temperature range is typically between -40°C to +85°C. It utilizes CMOS technology and features break-before-make switching to prevent short circuits when switching channels. It allows bi-directional signal flow.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $4.3014
Texas Instruments
Lowest to $5.6324
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess