EN
  • EN
  • DE

TC4066AF

Part No TC4066AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356397-TC4066AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4066AF CAD Model

Description

The TC4066AF is a quad bilateral switch manufactured by Toshiba Semiconductor and Storage. It is designed for a variety of analog and digital signal switching applications, offering low on-resistance and high off-resistance for minimal signal distortion and leakage. This device is commonly used in applications requiring signal routing, multiplexing, and demultiplexing.

Applications:

  • Analog signal switching
  • Digital signal switching
  • Audio signal routing
  • Video signal switching
  • Communication systems
  • Sampling circuits
  • Multiplexing and demultiplexing

Features:

  • Quad bilateral switch configuration
  • Low on-resistance (typically around 80 ohms)
  • High off-resistance (typically over 100 megaohms)
  • Wide operating voltage range (3V to 15V)
  • High linearity
  • Low distortion
  • TTL compatible input logic
  • Available in a 14-pin package

Benefits:

  • Versatile Signal Switching: Allows for bidirectional switching of both analog and digital signals.
  • Improved Signal Integrity: Low on-resistance minimizes signal attenuation, while high off-resistance prevents signal leakage.
  • Wide Operating Voltage: Compatible with a variety of power supply voltages.
  • High Linearity and Low Distortion: Ensures accurate signal transmission with minimal distortion.
  • Simplified Interfacing: TTL compatible inputs simplify interfacing with other digital logic circuits.
  • Reduced Component Count: Integration of four switches in a single package reduces board space requirements.

Additional Details:

The TC4066AF is typically supplied in a 14-pin flat package. It operates over a wide temperature range suitable for various industrial and commercial environments. Each of the four switches can independently control the flow of signals in either direction. The control inputs determine whether the switch is open (off) or closed (on). The TC4066AF is a reliable and cost-effective solution for signal switching applications requiring bidirectional signal handling.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess