The TC4072BF is a high-speed CMOS quad 4-input OR gate fabricated by Toshiba Semiconductor and Storage. This integrated circuit is designed for use in a wide variety of digital logic applications. The TC4072BF offers high noise immunity and low power dissipation, making it suitable for battery-powered devices and noise-sensitive environments.
Applications
- Logic gates in digital circuits
- Control systems
- Signal processing
- Data processing
- Consumer electronics
Features
- Quad 4-input OR gate
- High-speed operation
- CMOS technology
- Wide operating voltage range
- Low power consumption
- High noise immunity
Benefits
- Simplified circuit design due to the integration of four OR gates in a single package.
- Reduced power consumption extends battery life in portable applications.
- Reliable operation in noisy environments due to high noise immunity.
- Versatile use in a wide range of digital logic applications.
- Improved system performance due to high-speed operation.
Additional Details
The TC4072BF operates within a wide voltage range, typically from 3V to 18V. It is available in a standard SOP-14 package. The device offers excellent input protection, which helps prevent damage from electrostatic discharge (ESD) and voltage transients. Its CMOS construction ensures very low quiescent current, further contributing to energy efficiency. The propagation delay is minimal, enabling fast switching speeds in digital circuits. The output drive capability is suitable for interfacing with other CMOS and TTL logic devices. This IC is designed to meet or exceed JEDEC standards for reliable performance.