EN
  • EN
  • DE

TC40HC373P

Part No TC40HC373P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356480-TC40HC373P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC40HC373P CAD Model

Description

The TC40HC373P is an 8-bit D-type transparent latch manufactured by Toshiba Semiconductor and Storage. It's designed for use in various digital logic applications where temporary data storage and transfer are required.

Applications

  • Address latches in memory systems
  • I/O port expansion
  • Data buffering
  • Microprocessor systems
  • Peripheral device interfacing
  • Industrial control equipment
  • Digital displays

Features

  • High-speed operation: Provides quick data latching and transfer, improving overall system performance.
  • 8-bit parallel latch: Allows for simultaneous latching of 8 bits of data.
  • Transparent latch: Data passes through when the latch enable (LE) is high, and the data is latched when LE goes low.
  • Three-state outputs: Enables easy connection to bus-oriented systems, preventing bus contention.
  • Wide operating voltage range: Typically operates from 2V to 6V, providing versatility in different circuit designs.
  • Low power dissipation: Reduces energy consumption, suitable for battery-powered and energy-efficient applications.
  • High noise immunity: Offers stable performance in environments with electrical noise.

Benefits

  • Enhanced system efficiency: High-speed operation reduces processing time and improves data throughput.
  • Simplified circuit design: The 8-bit parallel latch reduces component count and simplifies board layout.
  • Flexible data handling: Transparent latch functionality enables easy data capture and storage.
  • Easy system integration: Three-state outputs facilitate connection to shared buses.
  • Wide application suitability: Suitable for a broad range of digital logic applications.
  • Lower energy consumption: Low power dissipation extends battery life and reduces heat generation.
  • Reliable operation: High noise immunity ensures stable performance in various environments.

Additional Details

The TC40HC373P usually comes in a DIP (Dual In-line Package) or SOIC package for ease of integration into circuits and prototyping. Datasheets contain critical information regarding electrical characteristics, timing diagrams, and application notes, making them essential for optimal use of this component.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Toshiba Semiconductor and Storage
Lowest to $1.5860
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess