EN
  • EN
  • DE

TC4561BP

Part No TC4561BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098200-TC4561BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4561BP CAD Model

Description

The TC4561BP is a CMOS 16-Bit Multiplexer manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for a wide array of digital data selection and routing applications, offering reliable performance and low power consumption. As part of Toshiba's CMOS logic device family, it ensures quality and dependability in various electronic systems.

Applications

  • Data Selection: Used to select one of sixteen data inputs and route it to a single output.
  • Address Multiplexing: Employed in memory systems for multiplexing address lines.
  • Digital Switching: Utilized in digital switching networks to route signals between different points.
  • Instrumentation: Integrated into instrumentation systems for selecting different sensor inputs.
  • Audio and Video Routing: Found in audio and video systems for routing signals between different components.

Features

  • 16-Bit Multiplexer: Provides sixteen input channels with a single output channel.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 18V, accommodating various power supply configurations.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • ESD Protection: Incorporates electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Simplified Data Selection: Simplifies data selection by providing a single IC to select from sixteen inputs.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Improves system reliability due to high noise immunity and ESD protection.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing data selection functions.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and high output drive.

Additional Details

The TC4561BP's operating temperature ranges from -40°C to +85°C. The input logic levels are compatible with standard CMOS logic families. This multiplexer selects one of the sixteen inputs based on a 4-bit address input. The selected input is then routed to the output. This device is commonly used in conjunction with other logic gates and memory devices to implement complex digital functions. The standard DIP package facilitates easy prototyping and production.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess