The TC4S01F(TE85L) is a single 2-input NAND gate manufactured by Toshiba Semiconductor and Storage. It is part of the TC4S series of logic gates, designed for general-purpose digital logic applications. This device provides a fundamental logic function for signal processing and control circuits.
Applications
- General-purpose logic circuits
- Signal inversion
- Logic function implementation (AND, OR, etc., using combinations of NAND gates)
- Simple control circuits
- Buffering applications
Features
- Single 2-input NAND gate
- Wide operating voltage range
- Low power consumption
- High noise immunity
- Small surface-mount package
Benefits
- Versatile logic function enables implementation of various digital circuits.
- Low power consumption contributes to energy efficiency.
- High noise immunity ensures reliable operation in noisy environments.
- Compact size allows for high-density board layouts.
Additional Details
The TC4S01F(TE85L) is typically supplied in a small SOT-23 or similar surface-mount package. It operates on a wide voltage range, making it compatible with different logic families. The 'TE85L' suffix likely indicates a specific tape and reel packaging for automated assembly.
Technical Specifications (Estimates - Refer to Datasheet for precise values):
- Logic Function: NAND
- Number of Inputs: 2
- Supply Voltage (VCC): Refer to datasheet
- Operating Temperature Range: Refer to datasheet
- Output Current: Refer to datasheet
- Package Type: SOT-23 or similar
Always consult the official Toshiba Semiconductor and Storage datasheet for the TC4S01F(TE85L) NAND gate for the most accurate and up-to-date specifications and application information.