The TC5116160AFT-70 is a high-performance 16,777,216-bit static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. Organized as 1,048,576 words by 16 bits, it's designed for applications demanding both speed and substantial memory capacity.
Applications
- Advanced embedded systems
- High-resolution graphics processing
- Network buffer memory
- High-speed data acquisition systems
- Industrial automation equipment
Features
- Access Time: 70 ns
- Low Power Consumption
- Single 5V Power Supply
- TTL Compatible Inputs and Outputs
- Fully Static Operation
- Available in a TSOP Package
Benefits
- Large memory capacity supports complex software and data structures.
- Fast access time enhances system responsiveness.
- Low power consumption is ideal for battery-powered applications.
- Simplified integration with standard digital systems.
- Ease of use due to its static nature (no refresh needed).
Additional Details
The TC5116160AFT-70 utilizes advanced CMOS technology for optimal performance and power efficiency. Its fully static operation eliminates the need for refresh cycles, simplifying system design and reducing power consumption. It operates from a single 5V power supply and offers TTL compatible inputs and outputs for easy interfacing with other digital components. The TSOP (Thin Small Outline Package) allows for high-density mounting on PCBs. Detailed specifications, including standby current, operating current, and operating temperature range, are essential for system designers to ensure reliable operation in various environments.