EN
  • EN
  • DE

TC514400ASJ-60

Part No TC514400ASJ-60
Manufacturer Toshiba Semiconductor and Storage
Catalog RAM
Description 1,048,576 x 4 BIT DYNAMIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196471-TC514400ASJ-60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC514400ASJ-60 CAD Model

Description

The TC514400ASJ-60 is a 4,194,304-bit dynamic random-access memory (DRAM) chip manufactured by Toshiba Semiconductor and Storage. It's organized as 419,430 words x 10 bits. This DRAM is used in systems requiring fast access to data and reliable storage capabilities. The '-60' indicates an access time of 60 nanoseconds, making it a relatively fast memory component.

Applications

  • Main memory for older computers and workstations
  • Graphics memory for video cards
  • Cache memory in high-performance systems
  • Memory for embedded systems requiring significant RAM
  • Industrial control systems

Features

  • Organization: 419,430 words x 10 bits (4,194,304 bits)
  • Access Time: 60 ns
  • Package: Likely a SOJ (Small Outline J-lead) package
  • Refresh: Requires periodic refresh cycles to maintain data
  • Operating Voltage: Typically 5V
  • High-speed data transfer

Benefits

  • Provides fast access to data, improving system performance
  • Offers reliable data storage, ensuring data integrity
  • Suitable for high-performance applications due to its speed
  • Compact package allows for integration into various systems
  • Cost-effective solution for memory-intensive tasks

Additional Details

The TC514400ASJ-60 DRAM requires periodic refresh cycles to maintain the stored data due to the nature of its dynamic storage cells. The refresh operation involves reading and rewriting the data in each memory cell. The specific refresh modes (auto-refresh, self-refresh) depend on the system requirements. Consult the datasheet for precise operating characteristics and timing requirements. Proper decoupling capacitors are essential for stable operation and to minimize noise. Being a DRAM, it typically uses multiplexed address inputs to reduce pin count, utilizing external control signals for row and column address strobes (RAS and CAS). The device is designed for applications where quick data retrieval and robust data storage are crucial.

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT I2C 400KHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-SOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 16Mx18 1.8V 144-Pin UBGA T/R
Lowest to $14.6893
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess