EN
  • EN
  • DE

ADUM6422ABRNZ3

Part No ADUM6422ABRNZ3
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 4CH GEN PRP 28SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 75kV/µs CMTI 28-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Tube
Technology Magnetic Coupling
Type General Purpose
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 75kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 17ns, 17ns
Pulse Width Distortion (Max) 5ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 28-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC-W-FP
Base Product Number ADUM6422
Standard Package 46
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345681-ADUM6422ABRNZ3
Ultra Librarian 3D Model Ultra Librarian ADUM6422ABRNZ3 CAD Model

Description

The ADUM6422ABRNZ3 is a state-of-the-art digital isolator manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is designed to offer reliable signal isolation for electronic systems where signal integrity and isolation are critical for performance and safety.

Key Features

  • Quad-Channel Isolation: The ADUM6422ABRNZ3 features four independent isolation channels, providing versatility in isolating multiple digital signals within one compact package.
  • High Data Rates: It supports data rates up to 25 Mbps, ensuring rapid communication between isolated domains without compromising data integrity.
  • Robust Isolation: With an isolation voltage rating of 5000 Vrms, this digital isolator can handle significant potential differences, providing safety and protection against high voltage transients.
  • Low Power Operation: It is designed for efficiency, with low power consumption that makes it suitable for energy-sensitive applications.
  • iCoupler Technology: Utilizing Analog Devices' proprietary iCoupler technology, the ADUM6422ABRNZ3 offers magnetic coupling to achieve isolation, reducing the need for bulky optocouplers and enabling a smaller form factor.
  • Wide Temperature Range: This device can operate within a temperature range of -40°C to +125°C, making it reliable in extreme environmental conditions.

Applications

The ADUM6422ABRNZ3 is ideal for a variety of applications where isolation is necessary to protect sensitive electronics. These include industrial automation systems, medical devices, power supply control, and any application requiring functional isolation for safety and equipment protection.

Package and Quality

Encased in a compact, surface-mount 16-lead SOIC package, the ADUM6422ABRNZ3 is designed for easy integration into various circuit designs. Analog Devices Inc. ensures high-quality standards, and this product is no exception, offering reliable performance for critical applications.

Conclusion

With its combination of high-speed performance, robust isolation, and low power consumption, the ADUM6422ABRNZ3 from Analog Devices Inc. represents a superior solution for designers seeking to enhance the safety and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
3.75KV 480MBPS USB DIG ISOLATOR
Lowest to $135.3384
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 1 Channel Reverse 1 Channel 40Mbps 150kV/us CMTI SOIC-8
Lowest to $0.1747
2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 5000Vrms Forward 1 Channel Reverse 1 Channel 150Mbps 150kV/us CMTI SOIC-16-WB
Lowest to $0.4075
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
2Pai Semiconductor
75kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.3490
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0501 $51.1503
8+ $13.9898 $111.9184
12+ $13.5526 $162.6312
16+ $13.1154 $209.8464
20+ $12.6783 $253.5660
27+ $11.3667 $306.9009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 406 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess