EN
  • EN
  • DE

TC524258BZ-10

Part No TC524258BZ-10
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001270-TC524258BZ-10
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC524258BZ-10 CAD Model

Description

The TC524258BZ-10 is a high-speed CMOS Static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This memory device is designed for applications requiring fast access times and low power consumption. It's organized as [Organization] and boasts an access time of 10ns, making it suitable for demanding computing and embedded systems.

Applications:

  • High-Speed Cache Memory: Used in CPU caches to accelerate data access.
  • Embedded Systems: Stores frequently accessed data in embedded control applications.
  • Networking Equipment: Employed in routers and switches for packet buffering and forwarding.
  • Digital Signal Processing (DSP): Provides fast memory for real-time signal processing.
  • Industrial Control Systems: Stores critical data and program code in industrial automation equipment.

Features:

  • High-Speed Access: 10ns access time enables rapid data retrieval.
  • CMOS Technology: Offers low power consumption for battery-powered devices.
  • Static RAM (SRAM): Retains data as long as power is supplied, without requiring refresh cycles.
  • [Organization]: Provides efficient memory storage and access.
  • Wide Operating Voltage Range: Can operate from a range of voltages, typically 3.0V to 5.5V.
  • Tri-State Output: Allows for easy memory expansion and bus sharing.

Benefits:

  • Improved System Performance: Fast access times enhance overall system speed.
  • Reduced Power Consumption: CMOS technology extends battery life in portable devices.
  • Simplified Design: Static RAM eliminates the need for complex refresh circuitry.
  • Increased Reliability: Robust design ensures reliable data storage and retrieval.
  • Flexible Integration: Tri-state output facilitates memory expansion.

Additional Details:

The TC524258BZ-10 typically comes in a [Package Type] package, which facilitates easy mounting and soldering. The device requires a stable power supply for reliable operation. The datasheet provides detailed specifications on voltage and current requirements, timing characteristics, and operating temperature range. It's important to follow the manufacturer's recommendations for power supply decoupling and signal termination to ensure optimal performance. The specific organization will determine the device's memory capacity and addressability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess