EN
  • EN
  • DE

TC544200F-150

Part No TC544200F-150
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990442-TC544200F-150
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC544200F-150 CAD Model

Description

The TC544200F-150 is a 2048-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Toshiba Semiconductor and Storage. This device is organized as 256 words x 8 bits and is designed for non-volatile storage of small amounts of data. It is commonly used to store configuration settings, calibration data, or other parameters that need to be retained even when power is removed.

Applications:

  • Consumer Electronics: Storing settings in TVs, audio equipment, and other consumer devices.
  • Industrial Control Systems: Storing calibration data and configuration parameters in industrial equipment.
  • Automotive Electronics: Storing vehicle identification numbers (VINs) and other data in automotive systems.
  • Medical Devices: Storing calibration data and patient-specific information in medical equipment.
  • Security Systems: Storing access codes and configuration settings in security systems.

Features:

  • 2048-bit EEPROM: Provides non-volatile storage for small amounts of data.
  • Organized as 256 words x 8 bits: Allows for byte-wide data access.
  • Electrically Erasable and Programmable: Allows for easy reprogramming of data.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Fast Access Time: Enables quick data retrieval.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Non-Volatile Storage: Data is retained even when power is removed.
  • Easy Reprogramming: Electrically erasable and programmable for convenient updates.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Data Retrieval: Enables quick access to stored data.
  • Reliable Performance: Provides reliable data storage in various environments.

Additional Details:

The TC544200F-150 typically operates from a 5V supply voltage. The access time is specified as 150 ns. The device is available in a variety of packages, including DIP and SOIC. Refer to the datasheet for detailed specifications, including programming and erase procedures, and operating temperature ranges. This EEPROM provides a reliable solution for non-volatile data storage in a variety of applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess