EN
  • EN
  • DE

TC551001BFL-10V

Part No TC551001BFL-10V
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196557-TC551001BFL-10V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC551001BFL-10V CAD Model

Description

The TC551001BFL-10V is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 131,072 words by 8 bits, offering a total memory capacity of 1 Mbit. It's designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks.

Applications

  • High-speed cache memory
  • Buffer memory in data acquisition systems
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Embedded systems requiring fast data access

Features

  • High-speed access time: 10 ns
  • Low power consumption: Active and standby modes for power saving.
  • CMOS technology: Provides low power dissipation and high noise immunity.
  • Single 5V power supply: Simplifies system design and power management.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other logic devices.
  • Operating temperature range: Typically industrial temperature range (-40°C to +85°C).
  • Package: Available in various packages, including SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package).

Benefits

  • Improved system performance: Fast access times minimize latency in data retrieval.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Enhanced system reliability: High noise immunity reduces the risk of data corruption.
  • Simplified system design: TTL compatible I/O and single supply operation eases integration.
  • Increased design flexibility: Availability in multiple packages allows for optimization of board space.

Additional Details

The TC551001BFL-10V operates with a single 5V power supply. Its CMOS technology provides low power dissipation, making it energy-efficient for applications where power consumption is a critical factor. The device's TTL compatible inputs and outputs ensure seamless integration with other logic components. It supports both active and standby modes, allowing further reduction in power consumption when the memory is not being actively accessed. The SRAM is designed to operate within an industrial temperature range, ensuring reliable performance in harsh environments. The -10 suffix indicates a 10ns access time. The V likely designates a specific revision or characteristic, like voltage tolerance or a particular manufacturing process.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess