EN
  • EN
  • DE

TC554001AFT-85V

Part No TC554001AFT-85V
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Non-Compliant
Win Source Part Number 1098277-TC554001AFT-85V
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC554001AFT-85V CAD Model

Description

The TC554001AFT-85V is a 4,194,304-bit static RAM (SRAM) from Toshiba Semiconductor and Storage, organized as 524,288 words by 8 bits. This SRAM is designed for applications requiring high density, fast access, and low power consumption, such as cache memory, buffer memory, and portable devices.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and other high-speed digital systems to improve performance.
  • Buffer Memory: Employed as a buffer in data communication and signal processing applications.
  • Portable Devices: Suitable for use in battery-powered devices where low power consumption is critical.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Medical Equipment: Incorporated into medical devices requiring reliable, high-density memory.

Features:

  • High Density: Offers a large storage capacity of 4,194,304 bits.
  • Fast Access Time: Features an access time of 85 ns for quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power source for simplified integration.
  • Fully Static Operation: Does not require refresh cycles, simplifying memory control.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.
  • Three-State Outputs: Enables easy memory expansion and bus interfacing.

Benefits:

  • Improved System Performance: Fast access times and high density enhance overall system performance.
  • Extended Battery Life: Low power consumption extends the operational time of portable devices.
  • Simplified System Design: Easy integration with existing systems due to TTL compatibility and single power supply.
  • Reliable Data Storage: Static design ensures stable and dependable data storage.
  • Cost-Effective: Provides an optimal balance of performance, density, and cost.

Additional Details:

The TC554001AFT-85V typically comes in a standard package such as DIP, SOJ, or TSOP. The fully static operation eliminates the need for complex refresh circuitry, making it easy to use in various applications. Its low power consumption makes it ideal for portable devices where battery life is a key concern. The three-state outputs allow for easy connection to a microprocessor bus, enabling efficient data transfer. This SRAM is a reliable and efficient solution for embedded systems and high-performance applications.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess