EN
  • EN
  • DE

TC554001FL-70L

Part No TC554001FL-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog RAM
Description 524,288 WORDS x 8BIT STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196639-TC554001FL-70L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC554001FL-70L CAD Model

Description

The TC554001FL-70L is a high-speed, low-power 4,194,304-bit (524,288-word by 8-bit) static random-access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive tasks.

Applications

  • Cache Memory: Used in systems where rapid data retrieval is crucial.
  • Embedded Systems: Integrated into devices needing quick memory access, such as industrial controllers.
  • Data Buffering: Employed in data acquisition systems and other applications requiring temporary storage.
  • Telecommunications Equipment: Found in network devices and communication systems.

Features

  • High Speed: Features a fast access time of 70 ns, enabling quick data retrieval and storage.
  • Low Power Consumption: Operates at low power, making it suitable for battery-powered and energy-efficient applications.
  • Single 5V Power Supply: Simplified power requirements, facilitating easy integration into existing systems.
  • Fully Static Operation: No clock or refreshing required, simplifying the memory interface.
  • TTL Compatible Inputs/Outputs: Ensures compatibility with standard TTL logic devices.
  • Operating Temperature: Standard operating temperature range.

Benefits

  • Improved System Performance: Fast access times enhance the overall speed and efficiency of the system.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices and reduces energy costs.
  • Simplified Integration: Single power supply and TTL compatibility streamline system design.
  • Enhanced Reliability: Fully static operation minimizes the risk of data loss or corruption.

Additional Details

The TC554001FL-70L is typically available in a standard DIP or surface-mount package, allowing for easy installation on printed circuit boards. The device’s architecture supports asynchronous operation, further simplifying its use in a wide range of applications. The memory array is designed to provide stable and reliable data storage across a broad range of operating conditions.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 IT
Lowest to $15.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess