EN
  • EN
  • DE

TC55464P-20

Part No TC55464P-20
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012138-TC55464P-20
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55464P-20 CAD Model

Description

The TC55464P-20 is a 65,536-bit static RAM (SRAM) organized as 8192 words by 8 bits, manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast access times and low power consumption. The “-20” suffix indicates an access time of 200ns.

Applications:

  • Microprocessor Systems: Used as cache memory or main memory in embedded systems.
  • Data Acquisition Systems: Employed for temporary storage of data during the acquisition process.
  • Industrial Control Systems: Used in applications where quick access to data is critical.
  • Instrumentation: Integrated into instruments for data storage and processing.
  • Buffer Memory: Used as a buffer to temporarily store data between different system components.

Features:

  • Static RAM (SRAM): Requires continuous power to maintain stored data.
  • 65,536-bit Capacity: Provides 64KB of storage.
  • Organized as 8192 x 8 bits: Byte-wide organization simplifies interfacing with microprocessors.
  • Fast Access Time: 200ns access time enables quick data retrieval.
  • Low Power Consumption: Reduces power dissipation in battery-powered applications.

Benefits:

  • Fast Data Access: SRAM provides very fast read and write operations.
  • Easy to Interface: Byte-wide organization simplifies interfacing with microprocessors.
  • No Refresh Required: SRAM does not require periodic refresh cycles, simplifying system design.
  • Low Power Consumption: Minimizes power dissipation.
  • Non-Volatile Alternative: Used where speed is paramount and a battery backup can cover volatility.

Additional Details:

The TC55464P-20 operates on a single 5V power supply. Key specifications include access time, cycle time, and power dissipation. The memory is accessed using address lines, data lines, and control signals (Chip Enable, Output Enable, and Write Enable). It's essential to consult the datasheet for precise timing characteristics, input/output voltage levels, and operating conditions. The device is typically available in a DIP (Dual In-line Package). Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The TC55464P-20 offers a reliable solution for applications where speed and simplicity are important factors.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess