EN
  • EN
  • DE

TC55V16256FT-15

Part No TC55V16256FT-15
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 262,144-WORD BY 16-BIT CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264731-TC55V16256FT-15
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V16256FT-15 CAD Model

Description

The TC55V16256FT-15 is a 16,777,216-bit (2M x 8-bit) static random access memory (SRAM) manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed memory applications requiring low power consumption and fast access times.

Applications

  • Cache Memory: High-speed cache memory in processors and controllers.
  • Buffer Memory: Data buffering in communication systems and networking devices.
  • Industrial Control: Data acquisition and control systems.
  • Medical Equipment: High performance medical imaging devices.

Features

  • High-Speed Access Time: 15 ns access time for rapid data retrieval.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.
  • Wide Operating Voltage Range: Operates across a range of supply voltages for flexible integration.
  • Data Retention: Ensures data integrity even during power-down modes.
  • TTL-Compatible Inputs/Outputs: Simplifies interfacing with other digital logic circuits.
  • Standard Packaging: Available in standard TSOP packages for easy PCB assembly.

Benefits

  • Fast Performance: Enables high-speed data processing and retrieval.
  • Low Power: Reduces overall system power consumption and extends battery life in portable devices.
  • Reliable Operation: Ensures data integrity and stability in demanding environments.
  • Easy Integration: Simplified interface with other digital components for seamless system design.

Additional Details

The TC55V16256FT-15 SRAM is a high-performance memory device that leverages advanced CMOS technology to achieve both high speed and low power consumption. It features equal access and cycle times, simplifying memory controller design. Its wide operating voltage range allows flexibility in various applications. Data retention capabilities ensure that stored data remains intact, even during power loss or standby modes. The TTL-compatible inputs and outputs enable direct interfacing with a wide range of digital logic devices, facilitating system integration. The SRAM is typically available in surface-mount packages, contributing to compact and efficient PCB designs. Applications often include use as cache memory in embedded processors, data buffering in communication systems, and in any application requiring high-speed data storage and retrieval. The device is designed for high reliability and is suitable for use in demanding industrial and commercial environments.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess