EN
  • EN
  • DE

TC55VBM416AFTN55

Part No TC55VBM416AFTN55
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 1,048,576-WORD BY 16-BIT/2,097,152-WORD BY 8-BIT FULL CMOS STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264745-TC55VBM416AFTN55
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55VBM416AFTN55 CAD Model

Description

The TC55VBM416AFTN55 is a high-speed, low-power static RAM (SRAM) chip manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast data access and retention with minimal power consumption. It's commonly used in portable devices, embedded systems, and cache memory applications.

Applications

  • Portable Devices: Used in mobile phones, PDAs, and other battery-powered devices.
  • Embedded Systems: Integrated into microcontrollers, DSPs, and other embedded processors.
  • Cache Memory: Employed as cache memory in high-performance computing systems.
  • Instrumentation: Utilized in test and measurement equipment for data storage.
  • Medical Devices: Used in portable medical instruments where low power consumption is crucial.

Features

  • High-Speed Access: Provides fast data access with a typical access time of 5.5 ns.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • 4Mbit Memory Capacity: Offers a memory capacity of 4 megabits.
  • 3.3V Operation: Operates at a supply voltage of 3.3V.
  • TTL-Compatible Inputs and Outputs: Compatible with TTL logic levels for easy integration.

Benefits

  • Fast Data Access: Enables quick retrieval and storage of data, improving system performance.
  • Long Battery Life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • High Memory Capacity: Provides ample storage space for various data-intensive applications.
  • Simplified Integration: Easy to integrate into existing systems with TTL-compatible I/O.
  • Reliable Performance: Ensures stable and consistent data storage and retrieval.

Additional Details

The TC55VBM416AFTN55 is typically available in a TSOP (Thin Small Outline Package), allowing for compact board designs. Its standby current is very low, further reducing power consumption when the chip is not actively being accessed. The device is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Toshiba’s TC55VBM series is well-regarded for its reliability and performance in demanding memory applications. The specific organization of this chip is 256K x 16 bits. The fast access time makes it ideal for real-time applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess