EN
  • EN
  • DE

TC58DVG02D5TAI0

Part No TC58DVG02D5TAI0
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description NAND Flash Memory(SLC Middle Capacity)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264752-TC58DVG02D5TAI0
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58DVG02D5TAI0 CAD Model

Description

The TC58DVG02D5TAI0 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This specific part is likely a component used for data storage in various electronic devices. NAND flash memory is a type of non-volatile storage technology, meaning it retains data even when power is removed, making it ideal for applications requiring reliable data retention.

Applications

  • Solid-state drives (SSDs): Used as the primary storage medium in SSDs for computers, laptops, and servers.
  • USB flash drives: Provides the storage capacity in USB drives for portable data storage and transfer.
  • Memory cards: Employed in memory cards like SD cards and microSD cards for cameras, smartphones, and other portable devices.
  • Embedded systems: Integrated into various embedded systems for storing firmware, data logs, and application data.
  • Mobile devices: Used in smartphones, tablets, and other mobile devices for internal storage and expansion.

Features

  • NAND Flash Technology: Employs NAND flash memory cells for high-density data storage.
  • Non-Volatile Memory: Retains data even when power is off.
  • High Capacity: Offers a significant storage capacity for various data storage needs. (Specific capacity depends on the exact model and generation.)
  • Fast Read/Write Speeds: Provides relatively fast data access and write speeds compared to traditional storage methods.
  • Compact Size: Small form factor allows for integration into various devices with limited space.

Benefits

  • Increased Performance: Enables faster boot times, application loading, and data transfer rates compared to traditional hard drives.
  • Improved Reliability: Offers higher resistance to shock and vibration compared to mechanical hard drives.
  • Lower Power Consumption: Consumes less power, leading to longer battery life in portable devices.
  • Smaller Form Factor: Allows for smaller and lighter devices.
  • Silent Operation: Operates silently without any moving parts.

Additional Details

The TC58DVG02D5TAI0's specifications, such as capacity, voltage requirements, operating temperature range, and interface (e.g., ONFI, Toggle DDR), depend on its specific generation and target application. Detailed information about these specifications can be found in the official Toshiba datasheet for this part number. This flash memory device typically uses advanced flash memory management techniques, including wear leveling and error correction, to ensure data integrity and prolong the lifespan of the memory. Its robust design and reliable performance make it suitable for a wide range of data storage applications.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess