EN
  • EN
  • DE

TC58NVG0S3ETA0B

Part No TC58NVG0S3ETA0B
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TSOP
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 759802-TC58NVG0S3ETA0B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC58NVG0S3ETA0B CAD Model

Description

The TC58NVG0S3ETA0B is a Single 8Gbit NAND Flash Memory device manufactured by Toshiba Semiconductor and Storage. This device provides non-volatile storage for a variety of applications, offering high density and reliable data storage.

Applications:

  • Solid State Drives (SSDs): Used as storage media in SSDs for fast and reliable data access.
  • USB Flash Drives: Provides portable storage for data transfer and backup.
  • Memory Cards: Utilized in SD cards, microSD cards, and other memory card formats for digital cameras, smartphones, and tablets.
  • Embedded Systems: Stores code and data in embedded systems such as industrial controllers and IoT devices.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for application and data storage.

Features:

  • 8Gbit (1GB) Capacity: Provides substantial storage for various data types.
  • NAND Flash Technology: Offers high density and reliable non-volatile storage.
  • Single-Level Cell (SLC): Offers higher endurance and reliability compared to multi-level cell (MLC) or triple-level cell (TLC) NAND flash.
  • High-Speed Interface: Supports fast data transfer rates.
  • Compact Package: Allows for integration into small form factor devices.

Benefits:

  • High Density Storage: Provides large storage capacity in a small footprint.
  • Reliable Data Storage: SLC NAND flash ensures high endurance and data retention.
  • Fast Data Access: High-speed interface enables quick read and write operations.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Robust Performance: Designed for reliable operation in demanding environments.

Additional Details:

The TC58NVG0S3ETA0B NAND Flash memory device uses a single-level cell (SLC) architecture, where each memory cell stores one bit of data. This architecture offers superior endurance and reliability compared to MLC or TLC NAND flash. The device features a high-speed interface for fast data transfer rates. It is typically available in a TSOP (Thin Small Outline Package) or similar package. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The device is commonly used in applications requiring high reliability and performance, such as industrial SSDs and embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1162 $59.2078
46+ $2.5572 $117.6312
70+ $2.4775 $173.4250
97+ $2.3966 $232.4702
125+ $2.3169 $289.6125
167+ $2.0778 $346.9926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess