The TC74AC04FN is a hex inverter integrated circuit (IC) from Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. A hex inverter contains six independent inverter gates. Each gate takes a single input signal and produces an inverted output signal (a logical NOT operation). The TC74AC04FN is commonly used in digital circuits for signal inversion, logic gates, and oscillator circuits.
Applications:
- Digital Logic Circuits
- Signal Inversion
- Oscillator Circuits
- Clock Signal Generation
- Level Shifting
Features:
- Hex Inverter (6 independent inverters)
- Advanced CMOS (AC) Logic Family
- High Speed Operation
- Low Power Consumption
- Wide Operating Voltage Range
- Surface Mount Package (SOIC)
Benefits:
- Versatile Logic Function: Provides a fundamental logic function for a variety of digital circuits.
- High-Speed Performance: AC logic family enables fast signal processing.
- Energy Efficient: Low power consumption makes it suitable for battery-powered applications.
- Flexible Operation: Wide operating voltage range provides compatibility with different logic levels.
- Compact Design: Surface mount package allows for efficient use of PCB space.
Technical Specifications (Typical):
The following specifications are typical; refer to the official Toshiba datasheet for exact values.
- Supply Voltage: 2V to 6V
- Input Voltage: 0V to VCC
- Output Voltage: 0V to VCC
- Operating Temperature: -40°C to +85°C
- Propagation Delay: Typically in the ns range
- Quiescent Current: Very low (few uA)
- Package: SOIC14
Important Note: Always consult the official datasheet from Toshiba Semiconductor and Storage for the most accurate and up-to-date specifications for the TC74AC04FN hex inverter.