The TC74AC04FS is a high-speed CMOS hex inverter integrated circuit manufactured by Toshiba Semiconductor and Storage. As part of the Advanced CMOS (AC) logic family, it combines rapid switching speeds with minimal power consumption.
Applications:
- General-purpose logic in digital circuits.
- Clock signal inversion.
- Buffering and signal conditioning.
- Line driving and impedance matching.
- Oscillator circuits.
Features:
- High speed operation: tpd = 4.5 ns (typ.) at VCC = 5V.
- Low power consumption: ICC = 8 μA (max.) at VCC = 5V.
- Wide operating voltage range: VCC = 2V to 6V.
- High noise immunity: VNIH = VNIL = 28 % VCC (min.).
- Output drive capability: 15 LSTTL loads.
Benefits:
- Fast switching speeds enable high-performance digital systems.
- Low power consumption reduces energy costs and extends battery life.
- Wide operating voltage range provides flexibility in circuit design.
- High noise immunity ensures reliable operation in noisy environments.
- Strong output drive allows for driving multiple devices.
Additional Details:
The TC74AC04FS is supplied in a small outline integrated circuit (SOIC) package, designed for surface mounting on printed circuit boards. It features six independent inverter gates within a single chip. An inverter performs the logical NOT operation, meaning it outputs the opposite of its input (HIGH becomes LOW and vice versa). The operating temperature range typically spans from -40°C to +85°C.
This device is pin-compatible with standard 74HC04 and 74LS04 series logic gates. The AC family of logic gates is widely utilized in diverse digital applications where both speed and power efficiency are crucial factors. Toshiba is renowned for the quality and reliability of their integrated circuits.