EN
  • EN
  • DE

TC74AC175P

Part No TC74AC175P
Manufacturer Toshiba Semiconductor and Storage
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+11+
Reference case DIP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 749829-TC74AC175P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC175P CAD Model

Description

The TC74AC175P is a high-speed advanced CMOS device manufactured by Toshiba Semiconductor and Storage. This device is a Quad D-Type Flip-Flop with Clear, designed for high-performance applications requiring reliable data storage and manipulation. It conforms to the JEDEC standard no. 7A.

Applications

  • Data Buffering: Temporarily storing data in digital systems.
  • Shift Registers: Constructing shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Address Registers: Storing memory addresses in microprocessor-based systems.
  • Control Registers: Storing control signals for various system functions.
  • Microprocessor Systems: General-purpose registers in CPU and peripheral circuits.
  • Digital Logic Circuits: Implementing sequential logic functions in digital circuits.

Features

  • High-Speed Operation: Provides fast data transfer rates for high-performance systems.
  • Quad D-Type Flip-Flops: Contains four independent D-type flip-flops in a single package.
  • Asynchronous Clear Input: Allows for immediate clearing of the flip-flops, regardless of the clock signal.
  • Positive-Edge Triggered: Data is latched on the positive-going edge of the clock signal.
  • Wide Operating Voltage Range: Operates from 2V to 6V, accommodating a wide range of power supply voltages.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • JEDEC Standard No. 7A Compliant: Meets industry standards for performance and reliability.

Benefits

  • Improved System Performance: High-speed operation enhances overall system throughput.
  • Simplified Circuit Design: Integration of four flip-flops in a single package reduces component count and board space.
  • Enhanced Flexibility: Asynchronous clear input provides immediate reset capability.
  • Versatile Applications: Suitable for a wide range of digital logic applications.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Reliability: Adherence to JEDEC standards ensures dependable performance.

Technical Specifications

Consult the official Toshiba Semiconductor and Storage datasheet for the TC74AC175P for detailed electrical characteristics, timing diagrams, and application guidelines. Key specifications generally include:

  • Operating Voltage: 2V to 6V
  • Propagation Delay Time: (Varies with voltage; see datasheet)
  • Quiescent Supply Current: (See datasheet for typical values)
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: DIP16

The TC74AC175P offers a reliable and efficient solution for data storage and manipulation in a variety of digital systems. Its high-speed operation, integrated quad flip-flops, and asynchronous clear input make it an excellent choice for demanding applications where performance and flexibility are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess