EN
  • EN
  • DE

TC74AC573F(EL,F)

Part No TC74AC573F(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0809/12/1
Reference case SOL20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757162-TC74AC573F(EL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC573F(EL,F) CAD Model

Description

The TC74AC573F(EL,F) is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. It features three-state outputs and is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. This device is commonly used for temporary data storage and buffering in digital systems.

Applications

  • Memory Interfacing: Used as an address latch to interface microprocessors with memory devices.
  • Data Buffering: Provides temporary storage and buffering of data in digital circuits.
  • I/O Port Expansion: Used to expand the number of available input/output ports in microcontroller systems.
  • Microprocessor Systems: Implemented in microprocessor-based systems for data latching and buffering.
  • Digital Logic Circuits: Integrated into various digital logic circuits for data storage and manipulation.

Features

  • Octal D-Type Latch: Contains eight independent D-type latches in a single package.
  • Three-State Outputs: Features three-state outputs, allowing the device to be disconnected from the bus.
  • High-Speed Operation: Offers high-speed operation due to its advanced CMOS technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.

Benefits

  • Data Storage: Provides temporary storage for data in digital systems.
  • Bus Isolation: Three-state outputs allow the device to be isolated from the bus, preventing loading effects.
  • High Performance: High-speed operation ensures fast and efficient data processing.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Versatile Application: Can be used in a variety of applications requiring data latching and buffering.

Additional Details

The TC74AC573F(EL,F) comes in a surface-mount package, typically a SOIC (Small Outline Integrated Circuit). The (EL,F) suffix usually indicates specific packaging options, such as tape and reel for automated assembly. The latch is controlled by an enable (LE) input. When LE is high, the Q outputs follow the D inputs. When LE is low, the Q outputs are latched and retain their previous state. The output enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled. When OE is high, the outputs are in a high-impedance state. Propagation delay times are typically in the nanosecond range, making this device suitable for high-speed applications. The operating temperature range is generally from -40°C to +85°C.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Panasonic
Lowest to $26.8133
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.5685
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,619 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess