EN
  • EN
  • DE

TC74AC574P

Part No TC74AC574P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D - TYPE FLIP - FLOP WITH 3 STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357402-TC74AC574P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC574P CAD Model

Description

The TC74AC574P is an Octal D-Type Flip-Flop with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. Part of the Advanced CMOS (AC) logic family, it is characterized by its high-speed operation and low power consumption. This device comprises eight D-type flip-flops and is used to store data. The 'P' suffix typically indicates the package type. The 3-state outputs enable the device to connect to a bus, allowing multiple devices to share the same lines without signal contention.

Applications:

  • Data bus interfacing
  • Memory address registers
  • I/O port registers
  • Microprocessor systems
  • Data storage and transfer

Features:

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5 V
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
  • Octal D-type flip-flop configuration
  • 3-State outputs for bus interfacing
  • Positive-edge triggered operation
  • Wide operating voltage range: VCC = 2 V to 6 V
  • Operating temperature range: -40°C to 85°C (Typical, confirm with datasheet)

Benefits:

  • Reliable Data Storage: Offers dependable data storage in digital systems.
  • Efficient Bus Interfacing: 3-State outputs simplify bus-oriented system designs by preventing signal contention.
  • High-Speed Performance: Enables rapid data transfer and processing.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.
  • Versatile Application: Suitable for a variety of data storage and transfer applications.

Additional Details:

The TC74AC574P usually comes in a DIP (Dual In-line Package) for through-hole mounting on PCBs. Data is clocked into the flip-flops on the positive-going edge of the clock (CLK) input. The 3-state outputs are controlled by an Output Enable (OE) input. When OE is low, the outputs are enabled; when OE is high, the outputs are disabled and enter a high-impedance state, effectively disconnecting them from the bus. For precise package details and operating temperature specifications, consult the TC74AC574P datasheet.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess