The TC74AC86FN is a high-speed CMOS Quad Exclusive-OR Gate fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the low power dissipation inherent in CMOS integrated circuits.
Applications
- Digital Logic
- Data comparison
- Error detection
- Parity generation
- Encryption
Features
- High-Speed Operation: tpd = 5.0 ns (typ.) at VCC = 5 V
- Low Power Dissipation: ICC = 8 μA (max.) at Ta = 25 °C
- High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
- Output Drive Capability: 15 LSTTL Loads
- Symmetrical Output Impedance: |IOH| = IOL = 24 mA (min.)
- Balanced Propagation Delays: tPLH ≈ tPHL
- Wide Operating Voltage Range: VCC = 2 V to 6 V
- Pin and Function Compatible with 74LS86
Benefits
- Reduced system power consumption due to low power dissipation.
- Improved system performance with high-speed operation.
- Increased noise margin and system reliability.
- Easy integration into existing designs due to pin compatibility with 74LS86.
- Versatile operation with a wide voltage range.
Additional Details
The TC74AC86FN is supplied in a 14-pin SOP (Small Outline Package). It operates over a temperature range of -40°C to +85°C. The device provides four independent Exclusive-OR gates, each performing the Boolean function Y = A ⊕ B. The inputs are protected against static discharge by internal clamping diodes.