EN
  • EN
  • DE

TC74ACT138FT

Part No TC74ACT138FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3 - TO - 8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357421-TC74ACT138FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT138FT CAD Model

Description

The TC74ACT138FT is a 3-to-8 line decoder/demultiplexer from Toshiba Semiconductor and Storage. This device accepts three binary weighted inputs (A0, A1, A2) and, depending on the state of three enable inputs (E1, E2, E3), provides eight mutually exclusive active-LOW outputs (Y0 to Y7). The device can be used as a decoder to convert a 3-bit binary address to one of eight output lines, or as a demultiplexer to route data from one input to one of eight outputs.

Applications

  • Memory address decoding
  • Data routing
  • Logic function generation
  • Chip select decoding
  • Instrumentation

Features

  • High-speed operation: tpd = 7.5 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 µA (max) at VCC = 5V
  • Operating voltage range: VCC = 4.5V to 5.5V
  • TTL compatible inputs
  • Enable inputs for easy expansion
  • ESD protection exceeds 2000V HBM
  • Available in a small surface mount package (SOIC)

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption leading to longer battery life in portable devices.
  • Easy interfacing with other TTL logic.
  • Simplified expansion using the enable inputs.
  • Increased reliability due to ESD protection.
  • Space-saving design with the small surface mount package.

The TC74ACT138FT features three enable inputs: E1 (active HIGH), E2 (active LOW), and E3 (active LOW). The device is enabled when E1 is HIGH, and both E2 and E3 are LOW. If any of these conditions are not met, all eight outputs are forced HIGH. This multiple enable function allows easy parallel expansion of the device to achieve larger decoding configurations.

The device is supplied in a 16-pin SOIC (Small Outline Integrated Circuit) package suitable for surface mount technology. The operating temperature range is typically -40°C to +85°C, making it suitable for industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess