EN
  • EN
  • DE

TC74HC139AF(EL

Part No TC74HC139AF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839666-TC74HC139AF(EL
Ultra Librarian 3D Model Ultra Librarian TC74HC139AF(EL CAD Model

Description

The TC74HC139AF(EL) is a high-speed dual 2-to-4 line decoder/demultiplexer from Toshiba Semiconductor and Storage, belonging to the High-speed CMOS (HC) logic family. This device operates with a supply voltage of 2V to 6V. Each decoder consists of two inputs (A and B) and an enable input (E). When the enable input is LOW, one of the four outputs (Y0 to Y3) goes LOW, corresponding to the binary address applied to the inputs. When the enable input is HIGH, all outputs are HIGH. It's commonly used for address decoding in memory systems and for demultiplexing data.

Applications:

  • Memory address decoding
  • Data demultiplexing
  • Logic function generation
  • Chip select decoding
  • Peripheral selection

Features:

  • High-speed operation: tpd = 13 ns (typ.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • Low power consumption: ICC = 1 μA (max.) at VCC = 5V
  • Two independent 2-to-4 line decoders
  • Enable input for each decoder
  • Symmetrical output drive: |IOH| = IOL = 4 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC16 (Small Outline Integrated Circuit)

Benefits:

  • Fast decoding for high-performance systems
  • Low power consumption for energy efficiency
  • Flexibility with two independent decoders
  • Output control via enable inputs
  • Suitable for a wide range of voltage levels
  • Directly drives LEDs and other low-current loads
  • Compact size for space-constrained applications

Additional Details:

The TC74HC139AF(EL) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'AF' suffix denotes a surface mount package (SOIC16), and the 'EL' indicates an environmentally friendly lead-free version. Each decoder section can be used independently, allowing for flexible circuit design. This device is frequently used in microprocessor systems and memory controllers. It is pin-compatible with standard TTL/CMOS decoders.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Advantech Corp
SWITCH SL set USA
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6343 $60.2585
225+ $0.5206 $117.1350
345+ $0.5043 $173.9835
475+ $0.4880 $231.8000
615+ $0.4717 $290.0955
820+ $0.4230 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,720 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess