EN
  • EN
  • DE

TC74HC174AFN

Part No TC74HC174AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX D TYPE FLIP FLOP WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357570-TC74HC174AFN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC174AFN CAD Model

Description

The TC74HC174AFN is a high-speed CMOS hex D-type flip-flop with common clear fabricated with silicon gate CMOS technology. It consists of six D-type flip-flops with a common clock and clear input. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. All six flip-flops are simultaneously reset by a low level on the clear (CLR) input.

Applications

  • Buffer Registers
  • Data Latches
  • Sample and Hold Circuits
  • Shift Registers
  • Memory Address Registers

Features

  • High-speed operation: fmax = 45 MHz (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28% VCC (min.)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min.)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC(opr) = 2 V to 6 V
  • Common clear input for simultaneous reset

Benefits

  • High-speed performance ensures efficient data processing in various applications.
  • Low power consumption makes it suitable for battery-powered devices and energy-efficient systems.
  • High noise immunity enhances reliability in noisy industrial environments.
  • Strong output drive capability enables direct interfacing with other logic circuits.
  • Balanced propagation delays simplify timing design and improve overall system performance.
  • The common clear input provides a convenient means for resetting all flip-flops simultaneously.

Additional Details

The TC74HC174AFN is triggered on the positive-going edge of the clock signal. The device operates synchronously, meaning that all flip-flops are updated simultaneously on the clock edge. The CLR input overrides the clock and data inputs, forcing all Q outputs LOW when the CLR input is low.

The TC74HC174AFN is available in a DIP16 (Dual In-Line Package) and operates over a wide temperature range, typically -40°C to +85°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess