EN
  • EN
  • DE

TC74HC21AF(EL

Part No TC74HC21AF(EL
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839668-TC74HC21AF(EL
Ultra Librarian 3D Model Ultra Librarian TC74HC21AF(EL CAD Model

Description

The TC74HC21AF(EL) is a high-speed dual 4-input AND gate from Toshiba Semiconductor and Storage, belonging to the High-speed CMOS (HC) logic family. This device operates with a supply voltage of 2V to 6V. It performs the logical AND function on four input signals. The output is HIGH only when all four inputs are HIGH; otherwise, the output is LOW. It's suitable for general-purpose logic applications where the AND function of multiple inputs is required.

Applications:

  • Logic function implementation
  • Address decoding
  • Control logic
  • Data comparison
  • Signal gating

Features:

  • High-speed operation: tpd = 11 ns (typ.) at VCC = 5V
  • Wide operating voltage range: VCC = 2V to 6V
  • Low power consumption: ICC = 1 μA (max.) at VCC = 5V
  • Dual 4-input AND gates
  • Symmetrical output drive: |IOH| = IOL = 4 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: SOIC14 (Small Outline Integrated Circuit)

Benefits:

  • Fast logic operations in high-speed systems
  • Low power consumption for energy efficiency
  • Two independent AND gates for flexibility
  • Suitable for a wide range of voltage levels
  • Directly drives LEDs and other low-current loads
  • Compact size for space-constrained applications

Additional Details:

The TC74HC21AF(EL) is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'AF' suffix denotes a surface mount package (SOIC14), and the 'EL' indicates an environmentally friendly lead-free version. Each AND gate operates independently, allowing for flexible circuit design. This device is frequently used in microprocessor systems, control logic circuits, and general-purpose digital logic applications. It is pin-compatible with standard TTL/CMOS AND gates.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9774 $59.3220
75+ $1.6228 $121.7100
115+ $1.5720 $180.7800
155+ $1.5211 $235.7705
200+ $1.4703 $294.0600
265+ $1.3179 $349.2435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess