EN
  • EN
  • DE

TC74HC221AF

Part No TC74HC221AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357584-TC74HC221AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC221AF CAD Model

Description

The TC74HC221AF is a high-speed CMOS Dual Monostable Multivibrator with Schmitt-trigger inputs manufactured by Toshiba Semiconductor and Storage. This device is part of the TC74HC series, known for its high-speed operation and improved noise immunity compared to standard CMOS logic. The TC74HC221AF provides two independent monostable multivibrators, each with Schmitt-trigger inputs, making it suitable for applications requiring precise timing and pulse generation. Its low power consumption and TTL compatible inputs enhance its versatility.

Applications

  • Timing Circuits: Used to generate specific time delays.
  • Pulse Generation: Creates pulses of defined duration.
  • Signal Conditioning: Improves signal quality by removing noise.
  • Delay Circuits: Introduces controlled delays in electronic systems.
  • Missing Pulse Detection: Detects the absence of pulses within a specified time frame.

Features

  • High-Speed Operation: Provides fast switching speeds.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatible Inputs: Interfaces easily with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • High Noise Immunity: Minimizes susceptibility to noise.
  • Schmitt-Trigger Inputs: Improves noise immunity and signal conditioning.
  • Dual Monostable Multivibrators: Provides two independent monostable functions.

Benefits

  • Precise Timing: Enables accurate timing and pulse generation.
  • Improved Signal Quality: Schmitt-trigger inputs enhance noise immunity.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify integration.
  • Versatile Timing Functions: Suitable for various timing and pulse generation applications.

Additional Details

The TC74HC221AF is supplied in a surface-mount package (SOIC). It operates from a supply voltage of 2V to 6V. The operating temperature range is typically -40°C to +85°C. The device requires external resistors and capacitors to define the output pulse width. The Schmitt-trigger inputs provide hysteresis, reducing the risk of false triggering due to noise. It provides both non-inverted and inverted outputs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess