EN
  • EN
  • DE

TC74HC299AF

Part No TC74HC299AF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function Shift Register
RoHS Non-Compliant
Win Source Part Number 989014-TC74HC299AF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC299AF CAD Model

Description

The TC74HC299AF is an 8-bit universal shift/storage register manufactured by Toshiba Semiconductor and Storage. This device is part of the HC series of high-speed CMOS logic devices and is designed for applications requiring both shift register and storage capabilities. It is commonly used in digital systems for data manipulation, storage, and transfer.

Applications

  • Data Acquisition Systems: Used for serial-to-parallel data conversion in data acquisition systems.
  • Display Drivers: Employed in display drivers to convert serial data into parallel data for driving display elements.
  • Memory Addressing: Integrated into memory addressing circuits for selecting memory locations.
  • Digital Delay Lines: Utilized in digital delay lines for creating precise timing delays.
  • Serial Communication: Applied in serial communication interfaces for data buffering and manipulation.

Features

  • 8-Bit Universal Shift/Storage Register: Provides both shift register and storage functions.
  • High-Speed Operation: Fast propagation delay for high-speed applications.
  • Three-State Outputs: Allows for connection to a bused system.
  • Parallel Input/Output: Supports both parallel and serial data input/output.
  • Low Power Consumption: CMOS technology for low power operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits

  • Versatile Functionality: Provides both shift register and storage capabilities in a single device.
  • High-Speed Performance: Fast propagation delay enables high-speed operation.
  • Flexible Data Handling: Supports both serial and parallel data input/output.
  • Easy Integration: Three-state outputs allow for easy integration into bused systems.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Reliable Operation: Toshiba's quality ensures reliable performance.

Additional Details

The TC74HC299AF operates from a supply voltage range of 2V to 6V, making it compatible with a wide range of digital systems. It features three-state outputs that can be disabled, allowing multiple devices to share a common bus. The device has separate serial and parallel input pins, providing flexibility in data handling. The shift register can be configured for either serial-to-parallel or parallel-to-serial data conversion. Key specifications include the propagation delay, input capacitance, and operating temperature range. The device is available in a surface-mount package, suitable for automated assembly. Toshiba Semiconductor and Storage is a reputable manufacturer known for producing high-quality logic devices, and the TC74HC299AF is designed to provide reliable performance in a variety of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4254 $51.0480
290+ $0.3491 $101.2390
445+ $0.3382 $150.4990
615+ $0.3273 $201.2895
795+ $0.3164 $251.5380
1,060+ $0.2837 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,193 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess