EN
  • EN
  • DE

TC74HC30A

Part No TC74HC30A
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098366-TC74HC30A
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC30A CAD Model

Description

The TC74HC30A is an 8-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. This device performs the Boolean function Y = (A · B · C · D · E · F · G · H)’ or Y = A’ + B’ + C’ + D’ + E’ + F’ + G’ + H’ in positive logic. Belonging to the High-Speed CMOS (HC) family, it combines high-speed operation with low power consumption, making it suitable for various digital logic applications requiring a large number of inputs.

Applications

  • Address Decoding
  • Logic Function Generation
  • Control Logic
  • Code Converters
  • Data Comparators

Features

  • High Speed: tpd = 10 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 2 μA (max) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min)
  • Wide Operating Voltage Range: VCC = 2V to 6V

Benefits

  • Fast Switching: High-speed operation minimizes propagation delays, improving overall system performance.
  • Energy Efficiency: Low power consumption reduces energy requirements, making it suitable for battery-powered applications.
  • Reliable Operation: High noise immunity ensures stable performance even in noisy environments.
  • Versatile Interfacing: Can drive multiple loads without significant signal degradation.
  • Simplified Design: Symmetrical output impedance reduces signal reflections and simplifies signal routing.
  • Flexible Power Supply: Operates over a broad voltage range, providing design flexibility.
  • Complex Logic: A single gate can handle eight inputs, reducing the number of components needed to implement complex logic functions.

Additional Details

The TC74HC30A is available in a standard Dual In-Line Package (DIP), making it easy to prototype and integrate into existing circuits. It's pin-compatible with other standard 74HC30 devices. The operating temperature ranges from -40°C to +85°C. For optimal performance, proper decoupling capacitors should be used near the power supply pins.

Before integrating the TC74HC30A into any design, consult the official Toshiba datasheet for complete and accurate specifications, timing diagrams, and application notes. The datasheet provides essential information for ensuring correct and reliable operation.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess