EN
  • EN
  • DE

TC74HC374AF-TP2

Part No TC74HC374AF-TP2
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357630-TC74HC374AF-TP2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC374AF-TP2 CAD Model

Description

The TC74HC374AF-TP2 is a high-speed CMOS octal D-type flip-flop with three-state outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for use in high-performance systems where data storage and retrieval are critical. The three-state outputs make it ideal for bus-oriented applications, allowing multiple devices to share a common data bus. The device is pin-compatible with low-power Schottky TTL (LSTTL) series devices, which allows for an easy upgrade to modern systems with higher performance and lower power consumption.

Applications

  • Memory Address Registers: Used to store memory addresses in microprocessor-based systems.
  • Data Bus Buffering: Provides buffering for data signals on a data bus.
  • Input/Output Ports: Implements I/O ports in embedded systems.
  • Industrial Control Systems: Used in industrial automation for storing control signals.
  • General Purpose Registers: Used as general-purpose registers in digital logic circuits.

Features

  • High-Speed Operation: Offers high-speed data transfer rates for demanding applications.
  • Three-State Outputs: Facilitates bus-oriented applications with high-impedance output state.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in power supply design.
  • Low Power Dissipation: Minimizes power consumption for energy-efficient operation.
  • High Noise Immunity: Provides robust performance in noisy industrial environments.
  • Pin and Function Compatible with LSTTL: Simplifies system upgrades with direct replacement of older parts.

Benefits

  • Improved System Performance: Faster flip-flop speeds lead to higher system throughput.
  • Reduced Bus Loading: Three-state outputs minimize the load on shared data buses.
  • Enhanced Design Flexibility: The wide operating voltage range allows usage in a variety of applications.
  • Extended Battery Life: Low power consumption is ideal for portable and battery-powered devices.
  • Increased System Reliability: High noise immunity ensures stable operation even in harsh conditions.
  • Simplified System Integration: LSTTL compatibility reduces the time and cost of system upgrades.

Additional Details

The TC74HC374AF-TP2 is an octal D-type flip-flop. The device contains eight flip-flops with a common clock (CK) input and a common output enable (OE) input. Data at the D inputs are transferred to the Q outputs on the positive-going edge of the clock pulse. The three-state output buffers are controlled by the output enable (OE) input. When OE is low, the buffers are enabled. When OE is high, the buffers are in the high-impedance state. The device is supplied in a SOP20 package. The -TP2 suffix typically indicates specific packaging or tape and reel options for automated assembly.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess