EN
  • EN
  • DE

TC74HC393AF

Part No TC74HC393AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL BINARY COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357635-TC74HC393AF
Popularity Medium
Supply and Demand Status Balance
Package Tape & Reel (TR)
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 77 MHz
Trigger Type Negative Edge
Voltage - Supply 2V ~ 6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SOP
Ultra Librarian 3D Model Ultra Librarian TC74HC393AF CAD Model

Description

The TC74HC393AF is a high-speed CMOS dual 4-stage binary counter manufactured by Toshiba Semiconductor and Storage. It consists of two independent 4-stage binary counters, each capable of dividing the input frequency by powers of 2. These counters can be cascaded to create counters with larger division ratios. The device is designed for use in frequency dividers, timers, and control circuits where binary counting is required.

Applications

  • Frequency Dividers: Used to reduce the frequency of input signals in digital systems.
  • Timers: Employed in timing circuits for generating precise time intervals.
  • Control Circuits: Implemented in control systems for sequencing and event counting.
  • Digital Clocks: Utilized in digital clock circuits as part of the timing mechanism.
  • Instrumentation: Used in electronic test and measurement equipment.

Features

  • Dual 4-Stage Binary Counter: Contains two independent binary counters in a single IC.
  • Divide-by-2, 4, 8, 16 Sections: Each counter can divide the input frequency by powers of 2 up to 16.
  • High-Speed Operation: Enables fast counting and frequency division.
  • Low Power Dissipation: Consumes minimal power, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Cascadable: Counters can be cascaded for larger division ratios.

Benefits

  • Versatile Counting Options: Provides binary division capabilities for various applications.
  • Simplified Circuit Design: Integrates two counters into a single package, saving board space.
  • Improved System Performance: High-speed operation ensures accurate counting.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Increased Design Flexibility: Wide operating voltage range allows for use in diverse systems.
  • Expandable Counting Range: Counters can be cascaded for higher division ratios.

Additional Details

The TC74HC393AF consists of two identical, independent, 4-stage binary counters. Each counter has a clock input (1CK and 2CK) and a reset input (1MR and 2MR). The counters are incremented on the negative-going transition of the clock input. A HIGH on the reset input forces all outputs to the LOW state. The device is available in a SOIC14 package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess