EN
  • EN
  • DE

TC74HC651P

Part No TC74HC651P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016838-TC74HC651P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC651P CAD Model

Description

The TC74HC651P is an octal bus transceiver and register manufactured by Toshiba Semiconductor and Storage. It is part of the HC (High-speed CMOS) family of logic ICs, offering improved performance compared to standard CMOS logic. This device features three-state outputs, enabling it to effectively isolate sections of a bus when not actively transmitting or receiving data.

Applications

  • Data bus buffering: Used to increase drive capability and reduce loading effects on data buses in computer systems.
  • Memory address decoding: Employed in memory systems to latch address information for memory access.
  • Peripheral interface: Interfaces microprocessors or microcontrollers with peripheral devices, such as sensors or actuators.
  • Industrial control systems: Utilized in industrial automation equipment for data acquisition and control signal distribution.
  • Test equipment: Incorporated in test and measurement instruments for signal routing and data manipulation.

Features

  • High-speed operation: Offers fast propagation delays due to the HC logic family.
  • Octal configuration: Handles eight bits of data simultaneously.
  • Three-state outputs: Provides bus isolation capability.
  • Common enable control: A single enable input controls all eight transceivers.
  • Direction control: Determines the direction of data flow (A to B or B to A).
  • Latch enable: Allows data to be latched into the internal register.
  • Low power consumption: Characteristic of CMOS technology, suitable for battery-powered applications.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits

  • Improved system performance: High-speed operation enhances data transfer rates.
  • Simplified bus management: Three-state outputs allow efficient bus sharing.
  • Reduced component count: Octal configuration minimizes the number of ICs required.
  • Flexible data handling: Direction control and latch enable provide versatile data manipulation capabilities.
  • Energy efficiency: Low power consumption extends battery life in portable devices.
  • Reliable operation: Wide operating voltage range ensures stable performance under varying conditions.

The TC74HC651P's combination of speed, versatility, and efficiency makes it a popular choice for a variety of digital logic applications. Its ability to buffer, latch, and transmit data makes it a valuable component in systems that require reliable and high-performance data handling.

You May Also Be Interested in

Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess