The TC74HCT4053AFN is a high-speed CMOS triple 2-channel analog multiplexer/demultiplexer fabricated with silicon gate C2MOS technology. It is designed for switching analog or digital signals, providing a versatile solution for signal routing applications.
Applications
- Analog signal switching
- Digital signal multiplexing
- Audio and video signal routing
- Data acquisition systems
- Communication systems
Features
- High-speed operation
- Low power dissipation
- Wide analog input voltage range
- Low ON resistance: RON = 70 Ω (typ.) at VCC = 4.5 V
- High OFF resistance
- Break-before-make switching action
- TTL compatible control inputs
Benefits
- Efficient signal routing with minimal signal distortion due to low ON resistance.
- Reduced power consumption, making it suitable for battery-powered devices.
- Versatile signal handling capability due to the wide analog input voltage range.
- Prevention of signal shorting during switching due to break-before-make action.
- Easy integration with TTL logic circuits.
Additional Details
The TC74HCT4053AFN is supplied in a 16-pin SOIC (Small Outline Integrated Circuit) package. The device is designed for operation with a supply voltage between 4.5V and 5.5V. The control inputs are TTL compatible, simplifying interfacing with standard logic circuits. The operating temperature range is -40°C to +85°C. Proper ESD precautions should be taken during handling and storage.