The TC74LCX08FT(EL.K) is a low-voltage CMOS quad 2-input AND gate from Toshiba Semiconductor and Storage, part of the LCX family known for its combination of high-speed performance and low power consumption. This device operates with a supply voltage range of 2.0V to 3.6V and is ideal for portable devices and other energy-sensitive applications. The suffix (EL.K) typically refers to a specific manufacturing lot or packaging variant.
Applications
- Mobile devices
- Portable computing
- Low-power embedded systems
- Data processing
- Control logic
Features
- Low-voltage operation: VCC = 2.0 V to 3.6 V
- High-speed operation: tpd = 4.5 ns (typ.) at VCC = 3.3 V
- Low power consumption: ICC = 10 μA (max) at Ta = 25°C
- Output drive capability: IOL/IOH = ±24 mA (min) at VCC = 3.0 V
- TTL compatible inputs: VIH = 1.7 V (min), VIL = 0.8 V (max)
- Operating temperature range: -40 to 85°C
- Package: TSSOP (Thin Shrink Small Outline Package)
Benefits
- Extended battery life in portable equipment.
- Fast signal processing for improved system performance.
- Simplified interfacing with TTL logic.
- Ability to drive multiple loads effectively.
- Reliable operation in diverse environmental conditions.
- Compact size for space-constrained designs.
Additional Details
The TC74LCX08FT(EL.K) is housed in a TSSOP14 package. It incorporates input protection circuits that guard against damage from electrostatic discharge (ESD). The high output drive capability ensures that it can drive other logic gates or circuit components without signal degradation. It is directly compatible with TTL logic voltage levels.
Because it can function within a wide range of temperatures it is suitable for use in demanding applications. Due to its features it is frequently employed in modern digital systems, especially in battery-powered devices where power efficiency is a major concern.