EN
  • EN
  • DE

TLP2348(TPLE(T

Part No TLP2348(TPLE(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocplr, Digital, 10MBPS, 3.75KV, SOP-5 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970366-TLP2348(TPLE(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP2348(TPLE(T CAD Model

Description

The TLP2348(TPLE(T is a high-speed photocoupler from Toshiba Semiconductor and Storage, designed for applications requiring electrical isolation and high-speed data transmission. It integrates a high-output GaAlAs light-emitting diode (LED) optically coupled to a high-speed photodetector IC chip. This configuration enhances performance and reliability in various industrial and communication systems.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input and output signals, protecting sensitive control circuitry from voltage spikes and noise.
  • Inverter Circuits: Provides isolation between the control circuitry and the high-voltage power stage in inverters.
  • AC Servo Motor Control: Isolates the control signals for servo motors, ensuring precise and safe operation.
  • High-Speed Digital Interfaces: Suitable for isolating high-speed data lines in communication equipment.
  • Measurement Equipment: Used in precision measurement devices to isolate sensitive analog circuits from digital control sections.

Features

  • High-Speed Data Transmission: Offers a typical propagation delay time of 60 ns and a maximum propagation delay skew of 30 ns, ensuring rapid data transfer.
  • High Common-Mode Transient Immunity: Guarantees reliable operation in noisy environments with a common-mode transient immunity of ±20 kV/μs.
  • Open Collector Output: Simplifies interface with various logic families.
  • Operating Temperature Range: Operates effectively across a wide temperature range, typically from -40°C to +100°C, making it suitable for industrial applications.
  • Compact Package: Available in a small SO6 package, saving valuable board space.

Benefits

  • Enhanced System Reliability: Provides robust electrical isolation, protecting downstream circuitry from voltage surges and electrical noise.
  • Improved Data Integrity: High common-mode transient immunity ensures accurate data transmission in harsh industrial environments.
  • Simplified System Design: The open collector output facilitates easy interfacing with various logic levels.
  • Space Saving: The small package size allows for integration into compact designs.
  • Wide Operating Temperature: Suitable for use in a broad range of environmental conditions.

The TLP2348(TPLE(T offers a supply voltage range typically from 4.5 V to 5.5 V. It is designed to meet stringent safety standards and is certified by UL, cUL, and VDE. The insulation voltage is typically 3750 Vrms. This photocoupler is ideal for applications demanding high-speed performance, reliable isolation, and compact size.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5937 $50.4645
210+ $0.4872 $102.3120
320+ $0.4720 $151.0400
440+ $0.4567 $200.9480
570+ $0.4415 $251.6550
760+ $0.3958 $300.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess