EN
  • EN
  • DE

TC74LCX245FT

Part No TC74LCX245FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE OCTAL BUS TRANSCEIVER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265036-TC74LCX245FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74LCX245FT CAD Model

Description

The TC74LCX245FT is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device features low-voltage CMOS technology and is designed for bidirectional asynchronous communication between data buses. It's commonly used in applications where data needs to be transferred between different voltage domains or where signal buffering and isolation are required.

Applications:

  • Bus Interfacing: Used to connect different data buses within a system.
  • Level Shifting: Facilitates communication between systems operating at different voltage levels (e.g., 3.3V and 5V).
  • Memory Interfacing: Buffers and isolates memory buses from the main system bus.
  • Data Communication: Used in serial and parallel communication interfaces.
  • Microprocessor Systems: Provides a buffer between the microprocessor and peripheral devices.

Features:

  • Octal Transceiver: Contains eight independent transceiver channels.
  • Bidirectional Data Flow: Data can be transmitted in either direction.
  • Low-Voltage Operation: Operates at supply voltages ranging from 2.0V to 3.6V.
  • Low Power Consumption: CMOS technology ensures low power dissipation.
  • High-Speed Operation: Supports high data transfer rates.
  • Control Inputs: Direction control (DIR) and output enable (OE) pins for flexible control.
  • Surface Mount Package: Typically available in a TSSOP (Thin Shrink Small Outline Package) for compact designs.

Benefits:

  • Versatile Bus Communication: Facilitates communication between various buses and systems.
  • Voltage Level Translation: Allows interfacing between different voltage domains, preventing damage to sensitive components.
  • Reduced Power Consumption: Low power operation extends battery life in portable applications.
  • High Performance: Supports high data transfer rates for fast data communication.
  • Compact Design: Surface mount package saves board space.

Technical Specifications:

Typical specifications (refer to the datasheet for precise values):

  • Supply Voltage (VCC): 2.0V to 3.6V
  • Input Voltage (VI): 0V to 5.5V
  • Output Voltage (VO): 0V to VCC
  • Output Current (IO): ±24mA
  • Propagation Delay (tpd): Typically around 4-6ns
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP20

The TC74LCX245FT is a high-performance, low-voltage octal bus transceiver that provides bidirectional communication and voltage level translation capabilities. Its versatility and compact size make it a popular choice for a wide range of digital systems and bus interfacing applications.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,500 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess