EN
  • EN
  • DE

TC74LCX374F(EL

Part No TC74LCX374F(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07/09+
Reference case SOP5.2MM
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735010-TC74LCX374F(EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX374F(EL CAD Model

Description

The TC74LCX374F(EL) is an octal D-type flip-flop with a three-state output manufactured by Toshiba Semiconductor and Storage. This device is designed for high-speed data storage and transfer applications.

Applications

  • Data Storage: Used in memory systems and data buffers for temporary data storage.
  • Address Buffering: Employed in address buffering applications for memory addressing.
  • Register Files: Integrated into register file designs for data storage and manipulation.
  • Microprocessor Systems: Applied in microprocessor systems for data latching and buffering.
  • Digital Logic Circuits: Used in general digital logic circuits for data storage and transfer.

Features

  • Octal D-Type Flip-Flop: Contains eight D-type flip-flops in a single package.
  • Three-State Output: Features a three-state output for bus interfacing and data isolation.
  • High-Speed Operation: Provides high-speed data transfer and storage capabilities.
  • Low Voltage Operation: Operates at low voltage levels, typically 3.3V or 5V.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Small Package: Available in a small package for space-saving designs.

Benefits

  • High-Speed Performance: Delivers high-speed data transfer and storage.
  • Versatile Use: Suitable for a wide range of data storage and transfer applications.
  • Three-State Output: Facilitates easy interfacing with bus systems.
  • Reliable Operation: Manufactured by Toshiba, ensuring high reliability and stability.
  • Easy Integration: Easy to integrate into existing circuits with minimal external components.

Technical Specifications

The TC74LCX374F(EL) typically features a supply voltage range of 2.0V to 5.5V. It has a high-speed propagation delay, three-state outputs, and low power consumption. The operating temperature range is usually between -40°C to +85°C. The package type is typically an SOP (Small Outline Package) or similar surface-mount package.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0792 $64.6336
18+ $6.6297 $119.3346
27+ $6.4218 $173.3886
38+ $6.2151 $236.1738
49+ $6.0083 $294.4067
65+ $5.3869 $350.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess