EN
  • EN
  • DE

TC74LCX374FT

Part No TC74LCX374FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Flip Flops
Description LOW VOLTAGE OCTAL D-TYPE FLIP-FLOP WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265045-TC74LCX374FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX374FT CAD Model

Description

The TC74LCX374FT is a high-performance, low-voltage octal D-type flip-flop with a 5V tolerant input manufactured by Toshiba Semiconductor and Storage. This device is designed for use in applications requiring high-speed data transfer and storage, such as in computers, telecommunications equipment, and other digital systems. It features a three-state output, allowing it to be easily connected to a bus.

Applications:

  • High-speed data transfer
  • Memory address latching
  • Bus interface applications
  • Microprocessor systems
  • Digital signal processing

Features:

  • Low-voltage operation: VCC = 2.0 to 3.6 V
  • High-speed operation: tpd = 6.5 ns (max) at VCC = 3.3 V
  • 5 V tolerant inputs
  • Output impedance: |IOH| / IOL = 24 mA / 24 mA at VCC = 3.0 V
  • Three-state outputs
  • Package: TSSOP20

Benefits:

  • Reduced power consumption: Low-voltage operation minimizes power dissipation.
  • High-speed performance: Enables fast data processing and transfer.
  • Easy interfacing: 5 V tolerant inputs allow direct connection to 5 V logic systems.
  • Bus compatibility: Three-state outputs facilitate shared bus architectures.
  • Compact size: TSSOP20 package saves board space.

The TC74LCX374FT features eight D-type flip-flops with a common clock (CK) and output enable (OE) input. When OE is low, the data on the D inputs are transferred to the outputs (Q) on the positive-going edge of the clock pulse. When OE is high, the outputs are in a high-impedance state. The device offers a significant speed improvement compared to older TTL logic families while maintaining low power consumption. The input and output characteristics make it suitable for mixed-voltage systems, where both 3.3 V and 5 V logic levels are present. The wide operating voltage range (2.0 to 3.6 V) provides flexibility in various applications.

This octal D-type flip-flop is available in a thin shrink small outline package (TSSOP), which is suitable for high-density board assembly. Its high output drive capability enables it to drive heavily loaded buses and transmission lines.

You May Also Be Interested in

ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0584 $58.1096
47+ $2.5098 $117.9606
72+ $2.4313 $175.0536
99+ $2.3527 $232.9173
127+ $2.2742 $288.8234
170+ $2.0386 $346.5620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess