The TC74LCXR163245 is a 16-bit dual-supply bus transceiver with configurable voltage translation. This device is designed for bi-directional asynchronous communication between data buses where different logic levels are used. It is part of Toshiba's LCXR family, known for its extremely low power consumption and high-speed operation. It supports partial power-down operation, allowing for significant energy savings in portable and battery-powered applications.
Applications
- Level translation between 2.5V and 3.3V systems
- Data bus isolation
- Bi-directional data transfer
- Mixed-voltage systems
- Mobile communication devices
Features
- Dual-supply operation: VCCA = 1.65V to 3.6V, VCCB = 2.3V to 5.5V
- High-speed operation: tpd = 2.5 ns (typical) at VCCA = 3.3V, VCCB = 5V
- Bi-directional level translation
- Low power consumption: ICC = 10 μA (maximum)
- Partial power-down support
- Output impedance control
Benefits
- Seamless integration of different voltage level systems
- Improved system performance due to high-speed operation
- Reduced power consumption, extending battery life in portable devices
- Flexible design options with bi-directional level translation
- Enhanced system reliability with partial power-down support
Additional Details
The TC74LCXR163245 features two sets of supply voltage pins (VCCA and VCCB), allowing independent voltage settings for the A and B ports. The direction of data flow is controlled by the DIR input. When DIR is high, data is transferred from A to B; when DIR is low, data is transferred from B to A. The output enable (OE) input controls the output state. When OE is low, the outputs are enabled; when OE is high, the outputs are in the high-impedance state. The device's inputs are tolerant to 5.5 V, allowing interface with 5 V logic circuits even when operating at lower supply voltages. The operating temperature range is -40°C to +85°C, making it suitable for a wide range of environments. The input capacitance is low, reducing the load on the driving circuits. The device is available in TSSOP package. The device supports a wide operating temperature, and it is RoHS compliant.